Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDSO8
Dual Op Amp, 290MHz BW, 500V/µs SR, 8-SOIC Product overview: OPA2830ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 290MHz, 500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 290MHz, 500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2830ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233601-OPA2830ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers Dual Lo-Pwe Single Supply Wideband
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC, OP-AMP VFB R-R 100MHZ LP 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:230MHz; Slew Rate:500V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2830ID | 296-17957-5-ND | OPA2830ID | 687-OPA2830ID | 1233601-OPA2830ID | OPA2830ID | OPA2830ID | OPA2830ID | 29AH6968 | OPA2830ID |
| Product Name | OPA2830 Dual, Low-Power, Single-Supply Wideband Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 290MHz 500V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2830ID | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Vfb R-R 100Mhz Lp 8Soic; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3 to 11 volts | 3 to 11 volts | ||||||||
| VOS | 5.5 millivolts | 1.5 millivolts | ||||||||
| Quiescent Current (IQ) | 3900 microamps |