Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E-2K5G4 OPA2822E-2K5G4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083287-OPA2822E-2K5 G4 Packaging: Tape and Reel Number of Circuits: 2 Mounting: SMD (SMT) Number of Elements: 2 Bandwidth: 240 MHz Weight: 25.996513 mg Slew Rate: 170 V/µs Gain Bandwidth Product: 200 MHz Number of Channels: 2 Number of Pins: 8 Settling Time: 32 ns Common Mode Rejection Ratio: 85 dB Input Bias Current: 21 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: VSSOP Alternative Parts (Cross-Reference): OPA2822E-2K5G4OPA282 2E/2K5G4; OPA2822E2K5G4; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Nominal Supply Current: 11.8 mA Dual Supply Voltage: 6 V Max Dual Supply Voltage: 6.3 V Power Supply Rejection Ratio (PSRR): 90 dB Voltage Gain: 90 dB Input Offset Voltage (Vos): 1.2 mV Max I/O Voltage: 1.2 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083287-OPA2822E-2K5 G4 Packaging: Tape and Reel Number of Circuits: 2 Mounting: SMD (SMT) Number of Elements: 2 Bandwidth: 240 MHz Weight: 25.996513 mg Slew Rate: 170 V/µs Gain Bandwidth Product: 200 MHz Number of Channels: 2 Number of Pins: 8 Settling Time: 32 ns Common Mode Rejection Ratio: 85 dB Input Bias Current: 21 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: VSSOP Alternative Parts (Cross-Reference): OPA2822E-2K5G4OPA282 2E/2K5G4; OPA2822E2K5G4; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Nominal Supply Current: 11.8 mA Dual Supply Voltage: 6 V Max Dual Supply Voltage: 6.3 V Power Supply Rejection Ratio (PSRR): 90 dB Voltage Gain: 90 dB Input Offset Voltage (Vos): 1.2 mV Max I/O Voltage: 1.2 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E-2K5G4 - 1083287-OPA2822E-2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E-2K5G4
1083287-OPA2822E-2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E-2K5G4 1083287-OPA2822E-2K5G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083287-OPA2822E-2K5 G4 Packaging: Tape and Reel Number of Circuits: 2 Mounting: SMD (SMT) Number of Elements: 2 Bandwidth: 240 MHz Weight: 25.996513 mg Slew Rate: 170 V/µs Gain Bandwidth Product: 200 MHz Number of Channels: 2 Number of Pins: 8 Settling Time: 32 ns Common Mode Rejection Ratio: 85 dB Input Bias Current: 21 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: VSSOP Alternative Parts (Cross-Reference): OPA2822E-2K5G4OPA282 2E/2K5G4; OPA2822E2K5G4; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Nominal Supply Current: 11.8 mA Dual Supply Voltage: 6 V Max Dual Supply Voltage: 6.3 V Power Supply Rejection Ratio (PSRR): 90 dB Voltage Gain: 90 dB Input Offset Voltage (Vos): 1.2 mV Max I/O Voltage: 1.2 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083287-OPA2822E-2K5G4
Packaging: Tape and Reel
Number of Circuits: 2
Mounting: SMD (SMT)
Number of Elements: 2
Bandwidth: 240 MHz
Weight: 25.996513 mg
Slew Rate: 170 V/µs
Gain Bandwidth Product: 200 MHz
Number of Channels: 2
Number of Pins: 8
Settling Time: 32 ns
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 21 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: VSSOP
Alternative Parts (Cross-Reference): OPA2822E-2K5G4OPA2822E/2K5G4; OPA2822E2K5G4;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 5 V
Nominal Supply Current: 11.8 mA
Dual Supply Voltage: 6 V
Max Dual Supply Voltage: 6.3 V
Power Supply Rejection Ratio (PSRR): 90 dB
Voltage Gain: 90 dB
Input Offset Voltage (Vos): 1.2 mV
Max I/O Voltage: 1.2 mV

Buy Now
Dual Operational Amplifier IC - 687-OPA2822E-2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Operational Amplifier IC
687-OPA2822E-2K5G4
Dual Operational Amplifier IC 687-OPA2822E-2K5G4
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-VSSOP -40 to 85 Product overview: OPA2822E-2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2822E-2K5G4 can be used for catalog matching and distributor lookup.

SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-VSSOP -40 to 85 Product overview: OPA2822E-2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2822E-2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1083287-OPA2822E-2K5G4 687-OPA2822E-2K5G4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E-2K5G4 Dual Operational Amplifier IC
Standards RoHS RoHS
VOS 1.2 millivolts
IBIAS 21 µA
GBW 200 MHz
Slew Rate 170 V/µs 170 V/µs
Unlock Full Specs
to access all available technical data