SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-VSSOP -40 to 85
General Purpose Amplifier 2 Circuit 8-VSSOP
Dual Op Amp, 400MHz BW, 170V/µs SR, VSSOP Product overview: OPA2822E/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz, 170V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400MHz, 170V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2822E/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084792-OPA2822E/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Voltage Feedback
Slew Rate: 170 V/μs
Current - Input Bias: 9μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V
Operating Supply Current: 9.6mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 240MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, PDSO8
High Speed Operational Amplifiers SpeedPlus Dual Wide band Low-Noise
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2822E/2K5 | OPA2822E/2K5-ND | 687-OPA2822E/2K5 | 1084792-OPA2822E/2K5 | OPA2822E/2K5 | OPA2822E/2K5 | OPA2822E/2K5 | OPA2822E/2K5 | OPA2822E/2K5 | OPA2822E/2K5 |
| Product Name | OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 400MHz 170V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E/2K5 | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 6 to 12 volts | 5 to 12 volts | 4 to 12.6 volts | 4 volts | 4 volts | |||||
| VOS | 1.2 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 6300 microamps |