Texas Instruments OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier OPA2822E/250G4

Description
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier - OPA2822E/250G4 - Texas Instruments
Dallas, TX, United States
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier
OPA2822E/250G4
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier OPA2822E/250G4
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-VSSOP -40 to 85

SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E/250G4 - 060872-OPA2822E/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E/250G4
060872-OPA2822E/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E/250G4 060872-OPA2822E/250G4
Manufacturer: Texas Instruments Win Source Part Number: 060872-OPA2822E/250G 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Voltage Feedback Slew Rate: 170 V/μs Current - Input Bias: 9μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V Operating Supply Current: 9.6mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 240MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060872-OPA2822E/250G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Voltage Feedback
Slew Rate: 170 V/μs
Current - Input Bias: 9μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V
Operating Supply Current: 9.6mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 240MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number OPA2822E/250G4 060872-OPA2822E/250G4
Product Name OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822E/250G4
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 4 to 12.6 volts
VOS 1.2 millivolts 0.2000 millivolts
Quiescent Current (IQ) 6300 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
8 suppliers
Clock Fanout Buffer 6-OUT 14-Pin TSSOP T/R - 815-CDCLVC1106PWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Source Current (IS) 20 milliamps
View Details
2 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details