Voltage Feedback Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Manufacturer: Texas Instruments
Win Source Part Number: 847660-OPA2810IDCNT
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: OPA2810
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA2810IDCNT-ND, 296-50278-6, 296-50278-1, 296-50278-2
Dual Op Amp, 105MHz, 192V/µs, FET Input, RRIO, 8-SOT-23 Product overview: OPA2810IDCNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, 192V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 105MHz, 192V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2810IDCNT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps High Performance Low Cost Rail-to-Rail Input/Output HV FET Op Amps 8-SOT-23 -40 to 125
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC OPAMP VFB 2 CIRCUIT SOT23-8
IC OPAMP VFB 2 CIRCUIT SOT23-8
IC OPAMP VFB 2 CIRCUIT SOT23-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-50278-2-ND | 847660-OPA2810IDCNT | 687-OPA2810IDCNT | OPA2810IDCNT | OPA2810IDCNT | OPA2810IDCNT | OPA2810IDCNT | OPA2810IDCNT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2810IDCNT | Dual 105MHz 192V SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | |||||
| Slew Rate | 243 V/µs | 243 V/µs | 2.43E-4 V/µs | 243 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-23-8 | SOT; SOT23; SOT-23-8 | Surface Mount | Surface Mount |