Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85
Op Amp, 8MHz BW, 100uV Vos, 1.9V/µs SR, 8-SOIC Product overview: OPA27GUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1.9V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 1.9V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA27GUE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209471-OPA27GUE4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 44 V, ±4 V to 22 V
Operating Supply Current: 3.3mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA27GUE4 | 687-OPA27GUE4 | 209471-OPA27GUE4 | OPA27GUE4-ND | OPA27GUE4 | OPA27GUE4 | OPA27GUE4 | OPA27GUE4 |
| Product Name | OPA27 Ultra-Low Noise Precision Operational Amplifiers | 8MHz 1.9V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GUE4 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 44 volts | 22 volts | 8 to 44 volts | 8 volts | ||||
| VOS | 0.1000 millivolts | 0.0250 millivolts | 0.0250 millivolts | |||||
| Quiescent Current (IQ) | 5700 microamps | |||||||
| CMRR | 100 dB |