Texas Instruments High-Performance Analog 22V SOIC Operational Amplifier IC OPA27GU/2K5G4

Description
OP Amp Single GP 22V 8-Pin SOIC T/R Product overview: OPA27GU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA27GU/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP Amp Single GP 22V 8-Pin SOIC T/R Product overview: OPA27GU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA27GU/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22V SOIC Operational Amplifier IC
687-OPA27GU/2K5G4
22V SOIC Operational Amplifier IC 687-OPA27GU/2K5G4
OP Amp Single GP 22V 8-Pin SOIC T/R Product overview: OPA27GU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA27GU/2K5G4 can be used for catalog matching and distributor lookup.

OP Amp Single GP 22V 8-Pin SOIC T/R Product overview: OPA27GU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA27GU/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA27GU/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA27GU/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA27GU/2K5G4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GU/2K5G4 - 790999-OPA27GU/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GU/2K5G4
790999-OPA27GU/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GU/2K5G4 790999-OPA27GU/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 790999-OPA27GU/2K5G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 25μV Family Name: OPA27 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: 8-SOIC Output Current per Channel: 25mA SR - Slew Rate: 1.9 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): 8 V ~ 44 V, ±4 V ~ 22 V Alternative Parts (Cross-Reference): ADOP-07CR-REEL; OP27GS-REEL7; OP27GSZ; ADOP-07CR; Introduction Date: January 01, 1984 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790999-OPA27GU/2K5G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Family Name: OPA27
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.3mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 25mA
SR - Slew Rate: 1.9 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): 8 V ~ 44 V, ±4 V ~ 22 V
Alternative Parts (Cross-Reference): ADOP-07CR-REEL; OP27GS-REEL7; OP27GSZ; ADOP-07CR;
Introduction Date: January 01, 1984
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA27GU/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA27GU/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA27GU/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA27GU/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA27GU/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA27GU/2K5G4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GU/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA27GU/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA27GU/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA27GU/2K5G4 OPA27GU/2K5G4-ND 790999-OPA27GU/2K5G4 OPA27GU/2K5G4 OPA27GU/2K5G4 OPA27GU/2K5G4
Product Name 22V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GU/2K5G4 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.90E-6 V/µs 1.9 V/µs
Bandwidth 8 MHz 8 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data