Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 220uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 004265-OPA27GU/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Family Name: OPA27
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 44 V, ±4 V to 22 V
Operating Supply Current: 3.3mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): OP27GS; OP27GS8#PBF ; OP27GS8; LT1007CS8;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Audio, Industrial
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Op Amp, 8MHz BW, 25uV Vos, 1.9V/µs SR, 8-SOIC Product overview: OPA27GU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1.9V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 1.9V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA27GU/2K5 can be used for catalog matching and distributor lookup.
8MHz 15nA Single SOIC-8 Precision OpAmps ROHS
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA27GU/2K5 | OPA27GU/2K5 | 004265-OPA27GU/2K5 | 296-31706-6-ND | 687-OPA27GU/2K5 | OPA27GU/2K5 | OPA27GU/2K5 | OPA27GU/2K5 | OPA27GU/2K5 | OPA27GU/2K5 | OPA27GU/2K5 |
| Product Name | OPA27 Ultra-Low Noise Precision Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GU/2K5 | Instrumentation, Op Amps, Buffer Amps | 8MHz 1.9V SOIC Operational Amplifier IC | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 44 volts | 8 to 44 volts | 22 volts | 8 volts | |||||||
| VOS | 0.1000 millivolts | 0.0250 millivolts | 0.0250 millivolts | 0.0250 millivolts | |||||||
| Quiescent Current (IQ) | 5700 microamps | ||||||||||
| CMRR | 100 dB |