The OPA27GPG4 is a single-channel, ultra-low-noise, precision operational amplifier in an 8-pin PDIP package, with an operating temperature range of -40 to 85°C. It features a bandwidth of 8 MHz, a slew rate of 3.4 V/µs, a maximum offset voltage of 100 µV, a CMRR of 138 dB, and an open-loop gain of 160 dB. The device is unity-gain stable and designed for precision instrumentation, data acquisition, and professional audio applications.
Ultra-Low Noise Precision Operational Amplifiers 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 209470-OPA27GPG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 8 V to 44 V, ±4 V to 22 V
Operating Supply Current: 3.3mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Audio, Industrial
IC OpAmp GP 8MHz 1.9V/µs 8DIP Product overview: OPA27GPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1.9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 1.9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA27GPG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA27GPG4 | 209470-OPA27GPG4 | 687-OPA27GPG4 |
| Product Name | OPA27 Ultra-Low Noise Precision Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GPG4 | 8MHz 1.9V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 8 to 44 volts | 8 to 44 volts | 22 volts |
| VOS | 0.1000 millivolts | 0.0250 millivolts | |
| Quiescent Current (IQ) | 5700 microamps | ||
| CMRR | 100 dB |