Ultra-Low Noise Precision Operational Amplifiers 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082009-OPA27GP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 8 V to 44 V, ±4 V to 22 V
Operating Supply Current: 3.3mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Audio, Industrial
Precision Op Amp, 8MHz GBW, 25uV Vos, 1.9V/µs SR, 8-PDIP Product overview: OPA27GP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1.9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 1.9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA27GP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
IC, OP AMP, SINGLE; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:8MHZ; SLEW RATE:1.9V/µS; SUPPLY VOLTAGE RANGE:± 4V TO ± 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:85°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 1 Circuit 8-PDIP
Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier
OP AMP, 8MHZ, 1.9V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:1.9V/µs; Supply Voltage Range:± 4V to ± 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC, OP AMP, SINGLE; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:1.9V/µs; Supply Voltage Range:± 4V to ± 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA27GP | 6605547 | 6605547P | 082009-OPA27GP | 687-OPA27GP | OPA27GP-ND | 17124956 | OPA27GP | OPA27GP | 74K3903 | 64AH7071 | OPA27GP |
| Product Name | OPA27 Ultra-Low Noise Precision Operational Amplifiers | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GP | 8MHz 1.9V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Op Amp, 8Mhz, 1.9V/us, Dip-8; No. Of Amplifiers Texas Instruments | Ic, Op Amp, Single; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 44 volts | 8 to 44 volts | 22 volts | 4 to 22 volts | 4 to 22 volts | 8 volts | ||||||
| VOS | 0.1000 millivolts | 0.0250 millivolts | 0.0250 millivolts | |||||||||
| Quiescent Current (IQ) | 5700 microamps | |||||||||||
| CMRR | 100 dB |