The OPA2743EA/2K5G4 is a dual operational amplifier featuring a 7MHz gain-bandwidth product, 10V/µs slew rate, and rail-to-rail input and output swing, optimized for single-supply operation from 3.5V to 12V or dual supplies from ±1.75V to ±6V. It operates with a quiescent current of 1.1mA per amplifier and is specified over the temperature range of -40°C to +85°C. The device is housed in an 8-pin VSSOP package, measures 3.3mm by 3.3mm in footprint, and has a thermal resistance of 150°C/W. All variants in the OPA2743 series share these performance and package characteristics. The /G4 suffix indicates a lead-free finish, but the underlying electrical and mechanical specifications are identical to the OPA2743EA/2K5.
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 060870-OPA2743EA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
2-Ch OpAmp GP 7MHz RRO 20mA 6V 8-MSOP Product overview: OPA2743EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 20mA, 6V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 20mA, 6V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2743EA/2K5G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2743EA/2K5G4 | 060870-OPA2743EA/2K5G4 | 687-OPA2743EA/2K5G4 |
| Product Name | OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/2K5G4 | 7MHz 20mA 6V MSOP Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 3.5 to 12 volts | 3.5 to 12 volts | 6 volts |
| VOS | 7 millivolts | 1.5 millivolts | |
| Quiescent Current (IQ) | 1500 microamps | ||
| CMRR | 70 dB |