Texas Instruments OPA2727 e-trim(TM)20MHz, High Precision CMOS Operational Amplifier OPA2727AIDRBTG4

Description
e-trim(TM)20MHz, High Precision CMOS Operational Amplifier 8-SON
Request a Quote
Description
e-trim(TM)20MHz, High Precision CMOS Operational Amplifier 8-SON
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2727AIDRBTG4 is a high precision CMOS operational amplifier from Texas Instruments, featuring a bandwidth of 20MHz and a slew rate of 30V/µs. It has a typical offset voltage of 15mV and a maximum offset of 150mV, with a drift of 0.3mV/°C (typ) and 1.5mV/°C (max). The device operates with a supply voltage range of 4V to 12V and has a low quiescent current of 4.3mA per channel, making it suitable for battery-operated applications. The OPA2727 is optimized for single-supply operation, with an input common-mode range extending to ground, allowing for true single-supply functionality. It is well-suited for applications such as high-end audio, active filters, and transimpedance amplifiers. The device is available in multiple package options, including DFN-8 and SO-8, and is specified for operation across a temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The OPA2727AIDRBTG4 is a high precision CMOS operational amplifier from Texas Instruments, featuring a bandwidth of 20MHz and a slew rate of 30V/µs. It has a typical offset voltage of 15mV and a maximum offset of 150mV, with a drift of 0.3mV/°C (typ) and 1.5mV/°C (max). The device operates with a supply voltage range of 4V to 12V and has a low quiescent current of 4.3mA per channel, making it suitable for battery-operated applications. The OPA2727 is optimized for single-supply operation, with an input common-mode range extending to ground, allowing for true single-supply functionality. It is well-suited for applications such as high-end audio, active filters, and transimpedance amplifiers. The device is available in multiple package options, including DFN-8 and SO-8, and is specified for operation across a temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA2727 e-trim(TM)20MHz, High Precision CMOS Operational Amplifier - OPA2727AIDRBTG4 - Texas Instruments
Dallas, TX, United States
OPA2727 e-trim(TM)20MHz, High Precision CMOS Operational Amplifier
OPA2727AIDRBTG4
OPA2727 e-trim(TM)20MHz, High Precision CMOS Operational Amplifier OPA2727AIDRBTG4
e-trim(TM)20MHz, High Precision CMOS Operational Amplifier 8-SON

e-trim(TM)20MHz, High Precision CMOS Operational Amplifier 8-SON

Buy Now Datasheet
Singapore, Singapore
20MHz 40mA Operational Amplifier IC
687-OPA2727AIDRBTG4
20MHz 40mA Operational Amplifier IC 687-OPA2727AIDRBTG4
20MHz CMOS Op Amp, 2-Ch, 15uV Vos, 86dB CMRR, 40mA Out, SON Product overview: OPA2727AIDRBTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2727AIDRBTG4 can be used for catalog matching and distributor lookup.

20MHz CMOS Op Amp, 2-Ch, 15uV Vos, 86dB CMRR, 40mA Out, SON Product overview: OPA2727AIDRBTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2727AIDRBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2727AIDRBTG4 - 1083284-OPA2727AIDRBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2727AIDRBTG4
1083284-OPA2727AIDRBTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2727AIDRBTG4 1083284-OPA2727AIDRBTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083284-OPA2727AIDRB TG4 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Operating Supply Voltage: 6 V Bandwidth: 20 MHz Slew Rate: 30 V/µs Gain Bandwidth Product: 20 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 86 dB Input Bias Current: 500 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 4.3 mA Output Current per Channel: 40 mA Alternative Parts (Cross-Reference): LM6142BIMX/NOPB; LM6142BIM; LM6142BIM/NOPB; MCP6S92-E/SN; MCP6S92T-E/SN; TSX9292IDT; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 4 V Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 2 V Voltage Gain: 120 dB Input Offset Voltage (Vos): 15 µV Nominal Gain Bandwidth Product: 20 MHz Max I/O Voltage: 150 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083284-OPA2727AIDRBTG4
Packaging: Tape & Reel (TR)
Number of Circuits: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Bandwidth: 20 MHz
Slew Rate: 30 V/µs
Gain Bandwidth Product: 20 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 86 dB
Input Bias Current: 500 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 4.3 mA
Output Current per Channel: 40 mA
Alternative Parts (Cross-Reference): LM6142BIMX/NOPB; LM6142BIM; LM6142BIM/NOPB; MCP6S92-E/SN; MCP6S92T-E/SN; TSX9292IDT;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 4 V
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 120 dB
Input Offset Voltage (Vos): 15 µV
Nominal Gain Bandwidth Product: 20 MHz
Max I/O Voltage: 150 µV

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2727AIDRBTG4 687-OPA2727AIDRBTG4 1083284-OPA2727AIDRBTG4
Product Name OPA2727 e-trim(TM)20MHz, High Precision CMOS Operational Amplifier 20MHz 40mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2727AIDRBTG4
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 6 volts
VOS 0.1500 millivolts 0.0150 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC440AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 230 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
ACF2101 Low Noise, Dual Switched Integrator - ACF2101BU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers