e-trim(TM)20MHz, High Precision CMOS Operational Amplifier 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA2727AIDG4 |
| Product Name | OPA2727 e-trim(TM)20MHz, High Precision CMOS Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 12 volts |
| VOS | 0.1500 millivolts |
| Quiescent Current (IQ) | 6500 microamps |
| CMRR | 94 dB |