12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA2704UAG4 |
| Product Name | OPA2704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 12 volts |
| VOS | 0.7500 millivolts |
| Quiescent Current (IQ) | 200 microamps |
| CMRR | 70 dB |