The OPA2703 is a dual-channel, CMOS operational amplifier optimized for rail-to-rail input and output swing, operating from a single supply of 4V to 12V or dual supplies of ±2V to ±6V. It features a gain-bandwidth product of 1MHz, a slew rate of 0.6V/µs, and a quiescent current of 160µA per amplifier. The device offers low input bias current of 1pA, input offset voltage of ±160µV, and common-mode rejection ratio of 90dB. It is available in a SO-8 surface-mount package and specified for operation from -40°C to +85°C. The OPA2703UAG4 variant is packaged in an 8-pin SOIC package with a lead finish of NIPDAU and complies with the TSSOP-14, SO-8, and DIP-8 package specifications. The thermal resistance of the SO-8 package is 150°C/W.
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 750uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2703UAG4 | OPA2703UAG4 | OPA2703UAG4 |
| Product Name | OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 4 to 12 volts | ||
| VOS | 0.7500 millivolts | 0.1600 millivolts | |
| Quiescent Current (IQ) | 200 microamps | ||
| CMRR | 70 dB |