Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2695IDRG4 OPA2695IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1233580-OPA2695IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1233580-OPA2695IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2695IDRG4 - 1233580-OPA2695IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2695IDRG4
1233580-OPA2695IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2695IDRG4 1233580-OPA2695IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233580-OPA2695IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233580-OPA2695IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Dual 1.1GHz 2900V 120mA Operational Amplifier IC - 687-OPA2695IDRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.1GHz 2900V 120mA Operational Amplifier IC
687-OPA2695IDRG4
Dual 1.1GHz 2900V 120mA Operational Amplifier IC 687-OPA2695IDRG4
1.1GHz Dual Opamp, 2900V/µs Slew Rate, 120mA Output, 8-SOIC Product overview: OPA2695IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHz, 2900V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1GHz, 2900V, 120mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2695IDRG4 can be used for catalog matching and distributor lookup.

1.1GHz Dual Opamp, 2900V/µs Slew Rate, 120mA Output, 8-SOIC Product overview: OPA2695IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHz, 2900V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1GHz, 2900V, 120mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2695IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC DUAL CURR-FDBK OPAMP 8-SOIC - 815-OPA2695IDRG4 - Utmel Electronic Limited
Hong Kong, China
IC DUAL CURR-FDBK OPAMP 8-SOIC
815-OPA2695IDRG4
IC DUAL CURR-FDBK OPAMP 8-SOIC 815-OPA2695IDRG4
IC DUAL CURR-FDBK OPAMP 8-SOIC

IC DUAL CURR-FDBK OPAMP 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1233580-OPA2695IDRG4 687-OPA2695IDRG4 815-OPA2695IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2695IDRG4 Dual 1.1GHz 2900V 120mA Operational Amplifier IC IC DUAL CURR-FDBK OPAMP 8-SOIC
Standards RoHS
Supply Voltage (VS) 6 volts
Slew Rate 2900 V/µs
Bandwidth 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8287634P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT-25
Number of Pins 5
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650HG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details