SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-SO PowerPAD -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA2677IDDAG4 |
| Product Name | OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 5 to 12 volts |
| VOS | 5.5 millivolts |
| Quiescent Current (IQ) | 19500 microamps |