Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233547-OPA2607H
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8HSOP Product overview: OPA2607H from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2607H can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 8500uV Offset-Max, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1233547-OPA2607H | 687-OPA2607H | OPA2607H | OPA2607H |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2607H | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 24 V/µs | 24 V/µs | ||
| Bandwidth | 50 MHz | 9 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tube | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |