Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2607H/2K5 OPA2607H/2K5

Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233548-OPA2607H/2K5 Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233548-OPA2607H/2K5 Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2607H/2K5 - 1233548-OPA2607H/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2607H/2K5
1233548-OPA2607H/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2607H/2K5 1233548-OPA2607H/2K5
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233548-OPA2607H/2K5 Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233548-OPA2607H/2K5
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
 - OPA2607H/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8500uV Offset-Max, PDSO8

Operational Amplifier, 1 Func, 8500uV Offset-Max, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OPA2607H/2K5
Operational Amplifier IC 687-OPA2607H/2K5
IC CMOS 2 CIRCUIT 8HSOP Product overview: OPA2607H/2K5 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2607H/2K5 can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8HSOP Product overview: OPA2607H/2K5 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2607H/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2607H/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2607H/2K5
Instrumentation, OP Amps, Buffer Amps OPA2607H/2K5
CMOS Amplifier 2 Circuit Rail-to-Rail 8-HSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-HSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1233548-OPA2607H/2K5 OPA2607H/2K5 687-OPA2607H/2K5 OPA2607H/2K5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2607H/2K5 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type SOIC; SOIC8 Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 24 V/µs 24 V/µs
Bandwidth 50 MHz 9 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data