Texas Instruments Automotive Dual SOIC Operational Amplifier IC OPA2604IDRQ1

Description
Automotive Catalog Dual FET-Input Low-Distortion Operational Amplifier 8-SOIC -40 to 125 Product overview: OPA2604IDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604IDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Automotive Catalog Dual FET-Input Low-Distortion Operational Amplifier 8-SOIC -40 to 125 Product overview: OPA2604IDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604IDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SOIC Operational Amplifier IC - 687-OPA2604IDRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SOIC Operational Amplifier IC
687-OPA2604IDRQ1
Automotive Dual SOIC Operational Amplifier IC 687-OPA2604IDRQ1
Automotive Catalog Dual FET-Input Low-Distortion Operational Amplifier 8-SOIC -40 to 125 Product overview: OPA2604IDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604IDRQ1 can be used for catalog matching and distributor lookup.

Automotive Catalog Dual FET-Input Low-Distortion Operational Amplifier 8-SOIC -40 to 125 Product overview: OPA2604IDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604IDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 341224-OPA2604IDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
341224-OPA2604IDRQ1
Integrated Circuits(ICs) 341224-OPA2604IDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 341224-OPA2604IDRQ1 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): TL072CDT; LME49880MRX; OPA2604AUE4; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 341224-OPA2604IDRQ1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): TL072CDT; LME49880MRX; OPA2604AUE4;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-OPA2604IDRQ1 341224-OPA2604IDRQ1
Product Name Automotive Dual SOIC Operational Amplifier IC Integrated Circuits(ICs)
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9566602QDA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1400 milliamps
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers