Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604APG4 OPA2604APG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1084748-OPA2604APG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V Operating Supply Current: 10.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1084748-OPA2604APG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V Operating Supply Current: 10.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604APG4 - 1084748-OPA2604APG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604APG4
1084748-OPA2604APG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604APG4 1084748-OPA2604APG4
Manufacturer: Texas Instruments Win Source Part Number: 1084748-OPA2604APG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V Operating Supply Current: 10.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084748-OPA2604APG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V
Operating Supply Current: 10.5mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 20MHz 25V Operational Amplifier IC
687-OPA2604APG4
Dual 20MHz 25V Operational Amplifier IC 687-OPA2604APG4
Dual Op Amp, 20MHz BW, 25V/µs SR, 8-PDIP Product overview: OPA2604APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604APG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 20MHz BW, 25V/µs SR, 8-PDIP Product overview: OPA2604APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604APG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2604APG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2604APG4
Instrumentation, OP Amps, Buffer Amps OPA2604APG4
General Purpose Amplifier 2 Circuit Differential 8-PDIP

General Purpose Amplifier 2 Circuit Differential 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2604APG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2604APG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2604APG4
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1084748-OPA2604APG4 687-OPA2604APG4 OPA2604APG4 OPA2604APG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604APG4 Dual 20MHz 25V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 9 to 48 volts 24 volts 9 volts
Source Current (IS) 10.5 milliamps 10.5 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 1.00E-4 µA 1.00E-4 µA
GBW 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data