Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244NA OPA244NA

Description
Manufacturer: Texas Instruments Win Source Part Number: 263473-OPA244NA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.16 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 430kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 263473-OPA244NA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.16 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 430kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244NA - 263473-OPA244NA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244NA
263473-OPA244NA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244NA 263473-OPA244NA
Manufacturer: Texas Instruments Win Source Part Number: 263473-OPA244NA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.16 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 430kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 263473-OPA244NA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics

Buy Now Datasheet
Operational Amplifier IC - 687-OPA244NA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-OPA244NA
Operational Amplifier IC 687-OPA244NA
IC,OP-AMP,SINGLE,BIP OLAR,TSOP,5PIN,PLAST IC Product overview: OPA244NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA244NA can be used for catalog matching and distributor lookup.

IC,OP-AMP,SINGLE,BIPOLAR,TSOP,5PIN,PLASTIC Product overview: OPA244NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA244NA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 263473-OPA244NA 687-OPA244NA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244NA Operational Amplifier IC
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0500 milliamps
VOS 0.7000 millivolts
IBIAS 0.0100 µA
GBW 0.4300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1333373P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details