Texas Instruments OPA2381 Precision, Low Power, Transimpedance Amplifier OPA2381AIDRBTG4

Description
Precision, Low Power, Transimpedance Amplifier 8-SON -40 to 125
Request a Quote Datasheet
Description
Precision, Low Power, Transimpedance Amplifier 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2381 Precision, Low Power, Transimpedance Amplifier - OPA2381AIDRBTG4 - Texas Instruments
Dallas, TX, United States
OPA2381 Precision, Low Power, Transimpedance Amplifier
OPA2381AIDRBTG4
OPA2381 Precision, Low Power, Transimpedance Amplifier OPA2381AIDRBTG4
Precision, Low Power, Transimpedance Amplifier 8-SON -40 to 125

Precision, Low Power, Transimpedance Amplifier 8-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
18MHz 12V 5.5V Operational Amplifier IC
687-OPA2381AIDRBTG4
18MHz 12V 5.5V Operational Amplifier IC 687-OPA2381AIDRBTG4
2-Ch Transimpedance Op-Amp 18MHz 12V/µs 5.5V 8-SON Product overview: OPA2381AIDRBTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 12V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 12V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2381AIDRBTG4 can be used for catalog matching and distributor lookup.

2-Ch Transimpedance Op-Amp 18MHz 12V/µs 5.5V 8-SON Product overview: OPA2381AIDRBTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 12V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 12V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2381AIDRBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2381AIDRBTG4 - 1084739-OPA2381AIDRBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2381AIDRBTG4
1084739-OPA2381AIDRBTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2381AIDRBTG4 1084739-OPA2381AIDRBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084739-OPA2381AIDRB TG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Transimpedance Slew Rate: 12 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 7μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 800μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 18MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084739-OPA2381AIDRBTG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 12 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 7μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transimpedance Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2381AIDRBTG4 687-OPA2381AIDRBTG4 1084739-OPA2381AIDRBTG4
Product Name OPA2381 Precision, Low Power, Transimpedance Amplifier 18MHz 12V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2381AIDRBTG4
Standards and Certifications RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SON,VSSOP Tape and Reel 8-SON (3x3)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110AG - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts
View Details
2 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132UAE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
5 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details