Texas Instruments OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AIDCNRG4

Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier - OPA2379AIDCNRG4 - Texas Instruments
Dallas, TX, United States
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier
OPA2379AIDCNRG4
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AIDCNRG4
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOT-23 -40 to 125

Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
90kHz SOT23 Operational Amplifier IC
687-OPA2379AIDCNRG4
90kHz SOT23 Operational Amplifier IC 687-OPA2379AIDCNRG4
2-Ch OpAmp GP 90kHz RRO SOT23-8 Product overview: OPA2379AIDCNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90kHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90kHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AIDCNRG4 can be used for catalog matching and distributor lookup.

2-Ch OpAmp GP 90kHz RRO SOT23-8 Product overview: OPA2379AIDCNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90kHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90kHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AIDCNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNRG4 - 060857-OPA2379AIDCNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNRG4
060857-OPA2379AIDCNRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNRG4 060857-OPA2379AIDCNRG4
Manufacturer: Texas Instruments Win Source Part Number: 060857-OPA2379AIDCNR G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 2.9μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 90kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060857-OPA2379AIDCNRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 2.9μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2379AIDCNRG4 687-OPA2379AIDCNRG4 060857-OPA2379AIDCNRG4
Product Name OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 90kHz SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNRG4
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
VOS 1.5 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SKGD1 - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
5 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details