The OPA2376 is a dual low-noise, precision operational amplifier with e-trim technology, featuring a 5.5 MHz gain bandwidth product, 7.5 nV/√Hz input noise at 1 kHz, and a typical quiescent current of 760 μA. It supports rail-to-rail input and output operation with a supply voltage range of 2.2 V to 5.5 V and an offset voltage of 5 μV maximum. It is available in a VSSOP-8 package measuring 3.00 mm × 3.00 mm and is specified for operation from -40°C to +125°C.
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 790989-OPA2376AIDGKT
Series: e-trim
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Family Name: OPA2376
Categories: Integrated Circuits (ICs)
Operating Supply Current: 760μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 5.5MHz
Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V
Introduction Date: January 01, 2007
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 5.5MHz BW, 5uV Vos, 760uA, 5.5V, MSOP Product overview: OPA2376AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 760uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 760uA, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AIDGKTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2376AIDGKTG4 | 790989-OPA2376AIDGKTG4 | 687-OPA2376AIDGKTG4 |
| Product Name | OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKTG4 | 5.5MHz 760uA 5.5V MSOP Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | |
| VOS | 0.0250 millivolts | 0.0050 millivolts | |
| Quiescent Current (IQ) | 950 microamps | ||
| CMRR | 76 dB |