The OPA2376 is a dual, low-noise, precision operational amplifier featuring rail-to-rail input and output, a 5.5 MHz gain bandwidth product, and quiescent current of 760 μA typical. It operates from a 2.2 V to 5.5 V single supply and offers an offset voltage of 5 μV typical. The device is available in SOIC-8 packaging with nominal body dimensions of 4.90 mm × 3.91 mm and is specified for operation from -40°C to +125°C.
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-SOIC -40 to 125
2-Ch General Purpose Op Amp, 5.5MHz, RRO, 8-SOIC Product overview: OPA2376AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AIDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084725-OPA2376AIDG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Audio, Medical, Test & Measurement, Sensing & Instrumentation
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2376AIDG4 | 687-OPA2376AIDG4 | 1084725-OPA2376AIDG4 |
| Product Name | OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier | 5.5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts |
| VOS | 0.0250 millivolts | 0.0050 millivolts | |
| Quiescent Current (IQ) | 950 microamps | ||
| CMRR | 76 dB |