The OPA2364 is a dual-channel, 1.8-V, 7-MHz operational amplifier with 90-dB CMRR and rail-to-rail input and output, designed for single-supply operation from 1.8 V to 5.5 V. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is specified for operation from -40°C to +125°C.
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
2-Ch 7MHz RRIO Op Amp, 1.8V-5.5V, 74dB CMR, 85mA Out Product overview: OPA2364IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364IDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233522-OPA2364IDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2364IDG4 | 687-OPA2364IDG4 | 1233522-OPA2364IDG4 |
| Product Name | OPA2364 1.8V, High CMR, RRIO Op Amp | 7MHz 1.8V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDG4 |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | |
| VOS | 0.9000 millivolts | ||
| Quiescent Current (IQ) | 750 microamps | ||
| CMRR | 74 dB | ||
| GBW | 7 MHz |