Voltage Feedback Amplifier Dual High Speed 300V/us ±2.75V/5.5V 10-Pin VSSOP Product overview: OPA2355DGSA from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300V, 2.75V, 5.5V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 300V, 2.75V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA2355DGSA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233512-OPA2355DGSA
Family Name: OPA2355
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX4043EUB; MAX4233AUB-T; MAX4233AUB; MAX4247AUB;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 15000uV Offset-Max, PDSO10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 737-OPA2355DGSA | 1233512-OPA2355DGSA | OPA2355DGSA |
| Product Name | Dual 300V 2.75V 5.5V Video Amps And Module | Specialized ICs - OPA2355DGSA | |
| RoHS Compliant | RoHS |