Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA234UA/2K5E4 |
| Product Name | OPA234 Low Power, Precision Single-Supply Operational Amplifiers |
| Supply Voltage (VS) | 2.7 to 36 volts |
| VOS | 0.1000 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 91 dB |
| GBW | 0.3500 MHz |