Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA234E/2K5G4 OPA234E/2K5G4

Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233503-OPA234E/2K5G 4 Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233503-OPA234E/2K5G 4 Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA234E/2K5G4 - 1233503-OPA234E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA234E/2K5G4
1233503-OPA234E/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA234E/2K5G4 1233503-OPA234E/2K5G4
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233503-OPA234E/2K5G 4 Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233503-OPA234E/2K5G4
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
350kHz 18V MSOP Operational Amplifier IC
687-OPA234E/2K5G4
350kHz 18V MSOP Operational Amplifier IC 687-OPA234E/2K5G4
Op Amp, 350kHz BW, 150uV Vos, 18V, MSOP-8 Product overview: OPA234E/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 18V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA234E/2K5G4 can be used for catalog matching and distributor lookup.

Op Amp, 350kHz BW, 150uV Vos, 18V, MSOP-8 Product overview: OPA234E/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 18V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA234E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1233503-OPA234E/2K5G4 687-OPA234E/2K5G4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA234E/2K5G4 350kHz 18V MSOP Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 0.2000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625JN - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 2412908P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details