Texas Instruments OPA2349 1uA, Rail-to-Rail, CMOS Operational Amplifiers OPA2349UA/2K5G4

Description
1uA, Rail-to-Rail, CMOS Operational Amplifiers 8-SOIC
Request a Quote Datasheet
Description
1uA, Rail-to-Rail, CMOS Operational Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2349 1uA, Rail-to-Rail, CMOS Operational Amplifiers - OPA2349UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2349 1uA, Rail-to-Rail, CMOS Operational Amplifiers
OPA2349UA/2K5G4
OPA2349 1uA, Rail-to-Rail, CMOS Operational Amplifiers OPA2349UA/2K5G4
1uA, Rail-to-Rail, CMOS Operational Amplifiers 8-SOIC

1uA, Rail-to-Rail, CMOS Operational Amplifiers 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349UA/2K5G4 - 1083276-OPA2349UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349UA/2K5G4
1083276-OPA2349UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349UA/2K5G4 1083276-OPA2349UA/2K5G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083276-OPA2349UA/2K 5G4 Packaging: Tape and Reel Number of Circuits: 2 Contact Plating: Gold Mounting: SMD (SMT) Number of Elements: 2 Bandwidth: 70 kHz Slew Rate: 0.02 V/µs Gain Bandwidth Product: 70 kHz Number of Channels: 2 Number of Pins: 8 Output Current: 8 mA Common Mode Rejection Ratio: 48 dB Input Bias Current: 10 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 1 µA Output Current per Channel: 8 mA Alternative Parts (Cross-Reference): OPA2349UA/2K5G4OPA23 49UA2K5G4; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Nominal Supply Current: 4 µA Power Supply Rejection Ratio (PSRR): 69.12 dB Voltage Gain: 90 dB Input Offset Voltage (Vos): 10 mV Nominal Gain Bandwidth Product: 70 kHz Max I/O Voltage: 10 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083276-OPA2349UA/2K5G4
Packaging: Tape and Reel
Number of Circuits: 2
Contact Plating: Gold
Mounting: SMD (SMT)
Number of Elements: 2
Bandwidth: 70 kHz
Slew Rate: 0.02 V/µs
Gain Bandwidth Product: 70 kHz
Number of Channels: 2
Number of Pins: 8
Output Current: 8 mA
Common Mode Rejection Ratio: 48 dB
Input Bias Current: 10 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 1 µA
Output Current per Channel: 8 mA
Alternative Parts (Cross-Reference): OPA2349UA/2K5G4OPA2349UA2K5G4;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Nominal Supply Current: 4 µA
Power Supply Rejection Ratio (PSRR): 69.12 dB
Voltage Gain: 90 dB
Input Offset Voltage (Vos): 10 mV
Nominal Gain Bandwidth Product: 70 kHz
Max I/O Voltage: 10 mV

Buy Now
Singapore, Singapore
70kHz 5.5V Operational Amplifier IC
687-OPA2349UA/2K5G4
70kHz 5.5V Operational Amplifier IC 687-OPA2349UA/2K5G4
2-Ch 70kHz RRO Op-Amp IC, 1.8-5.5V, 8SOIC Product overview: OPA2349UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2349UA/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch 70kHz RRO Op-Amp IC, 1.8-5.5V, 8SOIC Product overview: OPA2349UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2349UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2349UA/2K5G4 1083276-OPA2349UA/2K5G4 687-OPA2349UA/2K5G4
Product Name OPA2349 1uA, Rail-to-Rail, CMOS Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349UA/2K5G4 70kHz 5.5V Operational Amplifier IC
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
VOS 10 millivolts 10 millivolts
Quiescent Current (IQ) 2 microamps
CMRR 52 dB
Unlock Full Specs
to access all available technical data