Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349EA OPA2349EA

Description
Manufacturer: Texas Instruments Win Source Part Number: 263389-OPA2349EA Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.02 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-8 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 70kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 263389-OPA2349EA Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.02 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-8 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 70kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349EA - 263389-OPA2349EA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349EA
263389-OPA2349EA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349EA 263389-OPA2349EA
Manufacturer: Texas Instruments Win Source Part Number: 263389-OPA2349EA Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.02 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-8 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 70kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 263389-OPA2349EA
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 70kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
70KHZ SOT23 Operational Amplifier IC - 687-OPA2349EA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70KHZ SOT23 Operational Amplifier IC
687-OPA2349EA
70KHZ SOT23 Operational Amplifier IC 687-OPA2349EA
IC Opamp Gp 70KHZ Rro SOT23-8 Product overview: OPA2349EA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2349EA can be used for catalog matching and distributor lookup.

IC Opamp Gp 70KHZ Rro SOT23-8 Product overview: OPA2349EA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2349EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 263389-OPA2349EA 687-OPA2349EA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349EA 70KHZ SOT23 Operational Amplifier IC
Supply Voltage (VS) 1.8 to 5.5 volts
Source Current (IS) 1.00E-3 milliamps
VOS 2 millivolts
IBIAS 5.00E-7 µA
GBW 0.0700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3130SX - 914652-CA3130SX - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Instrumentation, Op Amps, Buffer Amps - 296-ALM2403QPWPRQ1DKR-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 3.6 milliamps
Slew Rate 50 V/µs
View Details
7 suppliers