Texas Instruments Low-Power Operational Amplifier IC OPA2342EA2K5G4

Description
Low Cost, Low Power, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP Product overview: OPA2342EA2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2342EA2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Cost, Low Power, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP Product overview: OPA2342EA2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2342EA2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Operational Amplifier IC - 687-OPA2342EA2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Operational Amplifier IC
687-OPA2342EA2K5G4
Low-Power Operational Amplifier IC 687-OPA2342EA2K5G4
Low Cost, Low Power, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP Product overview: OPA2342EA2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2342EA2K5G4 can be used for catalog matching and distributor lookup.

Low Cost, Low Power, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP Product overview: OPA2342EA2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2342EA2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2342EA2K5G4 - 1083274-OPA2342EA2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2342EA2K5G4
1083274-OPA2342EA2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2342EA2K5G4 1083274-OPA2342EA2K5G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083274-OPA2342EA2K5 G4 Packaging: Tape and Reel Number of Circuits: 2 Mounting: SMD (SMT) Number of Elements: 2 Bandwidth: 1 MHz Slew Rate: 1 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 74 dB Input Bias Current: 10 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: MSOP Alternative Parts (Cross-Reference): OPA2342EA2K5G4OPA234 2EA/2K5G4; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 500 µA Power Supply Rejection Ratio (PSRR): 90.46 dB Voltage Gain: 124 dB Input Offset Voltage (Vos): 6 mV Nominal Gain Bandwidth Product: 1 MHz Max I/O Voltage: 6 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083274-OPA2342EA2K5G4
Packaging: Tape and Reel
Number of Circuits: 2
Mounting: SMD (SMT)
Number of Elements: 2
Bandwidth: 1 MHz
Slew Rate: 1 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 74 dB
Input Bias Current: 10 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: MSOP
Alternative Parts (Cross-Reference): OPA2342EA2K5G4OPA2342EA/2K5G4;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 500 µA
Power Supply Rejection Ratio (PSRR): 90.46 dB
Voltage Gain: 124 dB
Input Offset Voltage (Vos): 6 mV
Nominal Gain Bandwidth Product: 1 MHz
Max I/O Voltage: 6 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA2342EA2K5G4 1083274-OPA2342EA2K5G4
Product Name Low-Power Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2342EA2K5G4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts
Slew Rate 1 V/µs 1 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Precision Micropower CMOS Operational Amplifier - ALD1731ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9313101M2A - Lingto Electronic Limited
Specs
Source Current (IS) 16.5 milliamps
Bandwidth 140 MHz
View Details
350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers