The OPA2336 is a dual, single-supply, microPower CMOS operational amplifier designed for battery-powered applications, operating from 2.1 V to 5.5 V with rail-to-rail output swing within 3 mV of the supplies under a 100 kΩ load. It features a maximum input offset voltage of 125 µV, quiescent current of 20 µA per amplifier, and a gain-bandwidth product of 100 kHz. The device is available in a DIP-8 package and is specified for operation from -40°C to +85°C, with an extended operating range of -55°C to +125°C.
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-PDIP -40 to 85
2-Ch CMOS Op Amp, 100kHz BW, 20uA, 5.5V, 8-PDIP Product overview: OPA2336PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 20uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 20uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336PAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060837-OPA2336PAG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2336PAG4 | 687-OPA2336PAG4 | 060837-OPA2336PAG4 |
| Product Name | OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series | 100kHz 20uA 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336PAG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts |
| VOS | 0.1250 millivolts | 0.0600 millivolts | |
| Quiescent Current (IQ) | 32 microamps | ||
| CMRR | 80 dB |