Texas Instruments OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series OPA2336EA/2K5G4

Description
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-VSSOP -40 to 85
Request a Quote
Description
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2336EA/2K5G4 is a dual, single-supply, microPower CMOS operational amplifier designed for battery-powered applications, operating from 2.1 V to 5.5 V with a quiescent current of 20 µA per amplifier. It features rail-to-rail output swing within 3 mV of the supplies with a 100 kΩ load, low input offset voltage of 125 µV maximum, and a gain-bandwidth product of 100 kHz. The device is housed in an 8-pin VSSOP surface-mount package and is specified for operation from -40°C to +85°C. All versions in the OPA2336 series have completely independent circuitry to minimize crosstalk.

Datasheet Summary
Powered by GS/AI

The OPA2336EA/2K5G4 is a dual, single-supply, microPower CMOS operational amplifier designed for battery-powered applications, operating from 2.1 V to 5.5 V with a quiescent current of 20 µA per amplifier. It features rail-to-rail output swing within 3 mV of the supplies with a 100 kΩ load, low input offset voltage of 125 µV maximum, and a gain-bandwidth product of 100 kHz. The device is housed in an 8-pin VSSOP surface-mount package and is specified for operation from -40°C to +85°C. All versions in the OPA2336 series have completely independent circuitry to minimize crosstalk.

Suppliers

Company
Product
Description
Supplier Links
OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series - OPA2336EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series
OPA2336EA/2K5G4
OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series OPA2336EA/2K5G4
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-VSSOP -40 to 85

Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
100kHz 5.5V Operational Amplifier IC
687-OPA2336EA/2K5G4
100kHz 5.5V Operational Amplifier IC 687-OPA2336EA/2K5G4
2-Ch CMOS Op Amp, 100kHz BW, 60uV Vos, 5.5V, VSSOP Product overview: OPA2336EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336EA/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 100kHz BW, 60uV Vos, 5.5V, VSSOP Product overview: OPA2336EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336EA/2K5G4 - 209449-OPA2336EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336EA/2K5G4
209449-OPA2336EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336EA/2K5G4 209449-OPA2336EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209449-OPA2336EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 20μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 100kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209449-OPA2336EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP GP 100KHZ RRO 8VSSOP - 815-OPA2336EA/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 100KHZ RRO 8VSSOP
815-OPA2336EA/2K5G4
IC OPAMP GP 100KHZ RRO 8VSSOP 815-OPA2336EA/2K5G4
IC OPAMP GP 100KHZ RRO 8VSSOP

IC OPAMP GP 100KHZ RRO 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2336EA/2K5G4 687-OPA2336EA/2K5G4 209449-OPA2336EA/2K5G4 815-OPA2336EA/2K5G4
Product Name OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 100kHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336EA/2K5G4 IC OPAMP GP 100KHZ RRO 8VSSOP
Standards RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
VOS 0.1250 millivolts 0.0600 millivolts
Quiescent Current (IQ) 32 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data