The OPA2336E/250G4 is a dual, single-supply, microPower CMOS operational amplifier designed for battery-powered applications, operating from 2.1V to 5.5V with a quiescent current of 20 µA per amplifier. It features rail-to-rail output swing within 3 mV of the supply rails with a 100 kΩ load, input offset voltage to 125 µV maximum, and a gain-bandwidth product of 100 kHz. The device is packaged in an 8-pin VSSOP (DGK) surface-mount format, specified for operation from -40°C to +85°C and rated for extended operating temperatures from -55°C to +125°C. It includes fully independent circuitry per amplifier for low crosstalk and is compatible with standard SMD assembly processes.
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-VSSOP -40 to 85
2-Ch CMOS Op Amp, 100kHz BW, 60uV Vos, 5.5V, VSSOP Product overview: OPA2336E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336E/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209447-OPA2336E/250G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2336E/250G4 | 687-OPA2336E/250G4 | 209447-OPA2336E/250G4 |
| Product Name | OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series | 100kHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336E/250G4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |
| VOS | 0.1250 millivolts | 0.0600 millivolts | |
| Quiescent Current (IQ) | 32 microamps | ||
| CMRR | 80 dB |