Texas Instruments OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA2335AIDRG4

Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier - OPA2335AIDRG4 - Texas Instruments
Dallas, TX, United States
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier
OPA2335AIDRG4
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA2335AIDRG4
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC

0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDRG4 - 209446-OPA2335AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDRG4
209446-OPA2335AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDRG4 209446-OPA2335AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 209446-OPA2335AIDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 570μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Medical, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 209446-OPA2335AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 570μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Medical, Portable Devices

Buy Now Datasheet
Singapore, Singapore
2MHz 5.5V SOIC Operational Amplifier IC
687-OPA2335AIDRG4
2MHz 5.5V SOIC Operational Amplifier IC 687-OPA2335AIDRG4
2MHz Op-Amp, 2-Ch, 1.35-5.5V, 8-SOIC, CMOS Product overview: OPA2335AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2335AIDRG4 can be used for catalog matching and distributor lookup.

2MHz Op-Amp, 2-Ch, 1.35-5.5V, 8-SOIC, CMOS Product overview: OPA2335AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2335AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP CHOPPER 2MHZ RRO 8SOIC - 815-OPA2335AIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CHOPPER 2MHZ RRO 8SOIC
815-OPA2335AIDRG4
IC OPAMP CHOPPER 2MHZ RRO 8SOIC 815-OPA2335AIDRG4
IC OPAMP CHOPPER 2MHZ RRO 8SOIC

IC OPAMP CHOPPER 2MHZ RRO 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2335AIDRG4 209446-OPA2335AIDRG4 687-OPA2335AIDRG4 815-OPA2335AIDRG4
Product Name OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDRG4 2MHz 5.5V SOIC Operational Amplifier IC IC OPAMP CHOPPER 2MHZ RRO 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.75 volts
VOS 0.0050 millivolts 1.00E-3 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303DA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers