Texas Instruments OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA2335AIDG4

Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier - OPA2335AIDG4 - Texas Instruments
Dallas, TX, United States
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier
OPA2335AIDG4
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA2335AIDG4
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC

0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC

Buy Now Datasheet
2MHz SOIC Operational Amplifier IC - 687-OPA2335AIDG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHz SOIC Operational Amplifier IC
687-OPA2335AIDG4
2MHz SOIC Operational Amplifier IC 687-OPA2335AIDG4
2MHz CMOS Op Amp, 5uV Vos, 110dB CMRR, 2-Ch, 8-SOIC Product overview: OPA2335AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2335AIDG4 can be used for catalog matching and distributor lookup.

2MHz CMOS Op Amp, 5uV Vos, 110dB CMRR, 2-Ch, 8-SOIC Product overview: OPA2335AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2335AIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDG4 - 1233481-OPA2335AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDG4
1233481-OPA2335AIDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDG4 1233481-OPA2335AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 1233481-OPA2335AIDG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits (ICs) Operating Supply Current: 570μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA SR - Slew Rate: 1.6 V/μs GBP - Gain Bandwidth Product: 2MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Alternative Parts (Cross-Reference): AD8629WARZ-R7; OPA2335AIDG4; OPA2333AQDRQ1; OPA2335AIDR; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1233481-OPA2335AIDG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 570μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): AD8629WARZ-R7; OPA2335AIDG4; OPA2333AQDRQ1; OPA2335AIDR;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2335AIDG4 687-OPA2335AIDG4 1233481-OPA2335AIDG4
Product Name OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier 2MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.75 volts
VOS 0.0050 millivolts 1.00E-3 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details