The OPA2333 is a dual-channel, 1.8-V to 5.5-V, microPower, CMOS operational amplifier with 10-μV maximum offset voltage and 0.05-μV/°C maximum drift. It features rail-to-rail input and output, 17-μA quiescent current, and 0.01-Hz to 10-Hz noise of 1.1 μVPP. The device is available in 8-pin SON package with body dimensions of 3.00 mm × 3.00 mm and is specified for operation from -40°C to 125°C.
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
2-Ch CMOS Zero-Drift Op Amp, 350kHz BW, 2uV Vos, 17uA, 1.8V-5.5V Product overview: OPA2333AIDRBRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 17uA, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 17uA, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDRBRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084664-OPA2333AIDRB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333AIDRBRG4 | 687-OPA2333AIDRBRG4 | 1084664-OPA2333AIDRBRG4 |
| Product Name | OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | 350kHz 17uA 1.8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 to 5.5 volts |
| VOS | 0.0100 millivolts | 0.0020 millivolts | |
| Quiescent Current (IQ) | 25 microamps | ||
| CMRR | 106 dB |