Texas Instruments 150MHz 80V 5.5V Operational Amplifier IC OPA2301AIDGKRG4

Description
2-Ch 150MHz CMOS Op Amp, 80V/µs Slew Rate, 5pA Ib, 5.5V Max Product overview: OPA2301AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2301AIDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 150MHz CMOS Op Amp, 80V/µs Slew Rate, 5pA Ib, 5.5V Max Product overview: OPA2301AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2301AIDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MHz 80V 5.5V Operational Amplifier IC - 687-OPA2301AIDGKRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHz 80V 5.5V Operational Amplifier IC
687-OPA2301AIDGKRG4
150MHz 80V 5.5V Operational Amplifier IC 687-OPA2301AIDGKRG4
2-Ch 150MHz CMOS Op Amp, 80V/µs Slew Rate, 5pA Ib, 5.5V Max Product overview: OPA2301AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2301AIDGKRG4 can be used for catalog matching and distributor lookup.

2-Ch 150MHz CMOS Op Amp, 80V/µs Slew Rate, 5pA Ib, 5.5V Max Product overview: OPA2301AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2301AIDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKRG4 - 209442-OPA2301AIDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKRG4
209442-OPA2301AIDGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKRG4 209442-OPA2301AIDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 209442-OPA2301AIDGKR G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 80 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 9.5mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 150MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209442-OPA2301AIDGKRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 80 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 9.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 150MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA2301AIDGKRG4 209442-OPA2301AIDGKRG4
Product Name 150MHz 80V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKRG4
Standards RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
Slew Rate 80 V/µs 80 V/µs
Bandwidth 150 MHz 150 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data