Texas Instruments Standard Linear and Logic Op-Amp, Single, 8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Texas Instruments OPA227UA/2K5 .

Description
OP-AMP, SINGLE, 8MHZ, 2.3V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes
Description
OP-AMP, SINGLE, 8MHZ, 2.3V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Op-Amp, Single, 8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Texas Instruments - 23AC8006 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Texas Instruments
23AC8006
Op-Amp, Single, 8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Texas Instruments 23AC8006
OP-AMP, SINGLE, 8MHZ, 2.3V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

OP-AMP, SINGLE, 8MHZ, 2.3V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 23AC8006
Product Name Op-Amp, Single, 8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2.17GHz 3V Rf Amplifier - 860-BGA748L16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962R9950401VDA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details