Texas Instruments OPA227 High Precision, Low Noise Operational Amplifiers OPA227U/2K5E4

Description
High Precision, Low Noise Operational Amplifiers 8-SOIC
Request a Quote Datasheet
Description
High Precision, Low Noise Operational Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA227 High Precision, Low Noise Operational Amplifiers - OPA227U/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA227 High Precision, Low Noise Operational Amplifiers
OPA227U/2K5E4
OPA227 High Precision, Low Noise Operational Amplifiers OPA227U/2K5E4
High Precision, Low Noise Operational Amplifiers 8-SOIC

High Precision, Low Noise Operational Amplifiers 8-SOIC

Buy Now Datasheet
8MHz SOIC Operational Amplifier IC - 687-OPA227U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8MHz SOIC Operational Amplifier IC
687-OPA227U/2K5E4
8MHz SOIC Operational Amplifier IC 687-OPA227U/2K5E4
Op Amp, 8MHz BW, 75uV Vos, 120dB CMRR, 1Ch, 8-SOIC Product overview: OPA227U/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA227U/2K5E4 can be used for catalog matching and distributor lookup.

Op Amp, 8MHz BW, 75uV Vos, 120dB CMRR, 1Ch, 8-SOIC Product overview: OPA227U/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA227U/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA227U/2K5E4 - 209441-OPA227U/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA227U/2K5E4
209441-OPA227U/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA227U/2K5E4 209441-OPA227U/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 209441-OPA227U/2K5E4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2.3 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 3.7mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 209441-OPA227U/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA227U/2K5E4
Precision Amplifiers OPA227U/2K5E4
Precision Amplifiers High Prec Low Noise Oper Amplifier

Precision Amplifiers High Prec Low Noise Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA227U/2K5E4 687-OPA227U/2K5E4 209441-OPA227U/2K5E4 OPA227U/2K5E4
Product Name OPA227 High Precision, Low Noise Operational Amplifiers 8MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA227U/2K5E4 Precision Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 18 volts 5 to 36 volts
VOS 0.0750 millivolts 0.0050 millivolts
Quiescent Current (IQ) 3800 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC452AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers