The OPA2277UA/2K5E4 is a high-precision dual operational amplifier in an 8-pin SOIC package, measuring 3.91 mm × 8.65 mm. It operates from ±2 V to ±18 V supplies with a quiescent current of 800 μA per amplifier, features an ultra-low offset voltage of 10 μV, a drift of ±0.1 μV/°C, and offers high open-loop gain of 134 dB, common-mode rejection of 140 dB, and power-supply rejection of 130 dB. The device is unity-gain stable, free from phase inversion, and operates over the temperature range of -40 °C to 85 °C.
High Precision Operational Amplifiers 8-SOIC -40 to 85
2-Ch Op Amp, 1MHz GBW, 18V, 1.65mA, 8-SOIC Product overview: OPA2277UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 1.65mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 1.65mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2277UA/2K5E4 can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233457-OPA2277UA/2K
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Precision Amplifiers High Precision Oper Amplifier
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2277UA/2K5E4 | 687-OPA2277UA/2K5E4 | 1233457-OPA2277UA/2K5E4 | OPA2277UA/2K5E4 |
| Product Name | OPA2277 High Precision Operational Amplifiers | 1MHz 18V 1.65mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277UA/2K5E4 | Precision Amplifiers |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | ||
| VOS | 0.0250 millivolts | |||
| Quiescent Current (IQ) | 825 microamps | |||
| CMRR | 130 dB |