OPA2277-EP High Precision Operational Amplifier 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA2277MDREP |
| Product Name | OPA2277-EP OPA2277-EP High Precision Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 36 volts |
| VOS | 0.0250 millivolts |
| Quiescent Current (IQ) | 825 microamps |
| CMRR | 130 dB |