Texas Instruments Standard Linear and Logic Linear Amplifier IC OPA2251UA.

Description
OP AMP, 35KHZ, 0.01V/US, 2 AMPLIFIER, 1.35V TO 18V, 8PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
OP AMP, 35KHZ, 0.01V/US, 2 AMPLIFIER, 1.35V TO 18V, 8PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Linear Amplifier IC - 17186051 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17186051
Linear Amplifier IC 17186051
OP AMP, 35KHZ, 0.01V/US, 2 AMPLIFIER, 1.35V TO 18V, 8PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 35KHZ, 0.01V/US, 2 AMPLIFIER, 1.35V TO 18V, 8PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments - 39AH4844 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments
39AH4844
Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments 39AH4844
IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:35kHz; Slew Rate:0.01V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:35kHz; Slew Rate:0.01V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 17186051 39AH4844
Product Name Linear Amplifier IC Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments
Standards RoHS
Supply Voltage (VS) 1.35 to 18 volts
Slew Rate 0.0100 V/µs
Bandwidth 0.0350 MHz
Unlock Full Specs
to access all available technical data