Texas Instruments OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA2237UA/2K5E4

Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC
Request a Quote Datasheet
Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series - OPA2237UA/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series
OPA2237UA/2K5E4
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA2237UA/2K5E4
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC

Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1.5MHz Operational Amplifier IC
687-OPA2237UA/2K5E4
Dual 1.5MHz Operational Amplifier IC 687-OPA2237UA/2K5E4
Dual Op Amp 1.5MHz 8SOIC GP IC Product overview: OPA2237UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237UA/2K5E4 can be used for catalog matching and distributor lookup.

Dual Op Amp 1.5MHz 8SOIC GP IC Product overview: OPA2237UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237UA/2K5E4 - 060831-OPA2237UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237UA/2K5E4
060831-OPA2237UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237UA/2K5E4 060831-OPA2237UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 060831-OPA2237UA/2K5 E4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 8.5nA Voltage - Input Offset: 350μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 200μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 060831-OPA2237UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Medical, Test & Measurement

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2237UA/2K5E4 687-OPA2237UA/2K5E4 060831-OPA2237UA/2K5E4
Product Name OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series Dual 1.5MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237UA/2K5E4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 to 36 volts
VOS 0.7500 millivolts 0.3500 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
 - CLC423AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
7 suppliers
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962-0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details