Texas Instruments OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA2237EA/2K5G4

Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series - OPA2237EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series
OPA2237EA/2K5G4
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA2237EA/2K5G4
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5G4 - 060830-OPA2237EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5G4
060830-OPA2237EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5G4 060830-OPA2237EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 060830-OPA2237EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 8.5nA Voltage - Input Offset: 350μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 200μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060830-OPA2237EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5MHz 18V MSOP Operational Amplifier IC
687-OPA2237EA/2K5G4
1.5MHz 18V MSOP Operational Amplifier IC 687-OPA2237EA/2K5G4
2-Ch Op Amp, 1.5MHz BW, 18V, MSOP, Bipolar Product overview: OPA2237EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237EA/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 1.5MHz BW, 18V, MSOP, Bipolar Product overview: OPA2237EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2237EA/2K5G4 060830-OPA2237EA/2K5G4 687-OPA2237EA/2K5G4
Product Name OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5G4 1.5MHz 18V MSOP Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 18 volts
VOS 0.7500 millivolts 0.3500 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data