Texas Instruments OPA2234 Low Power, Precision Single-Supply Operational Amplifiers OPA2234UAG4

Description
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2234 Low Power, Precision Single-Supply Operational Amplifiers - OPA2234UAG4 - Texas Instruments
Dallas, TX, United States
OPA2234 Low Power, Precision Single-Supply Operational Amplifiers
OPA2234UAG4
OPA2234 Low Power, Precision Single-Supply Operational Amplifiers OPA2234UAG4
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85

Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UAG4 - 1233446-OPA2234UAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UAG4
1233446-OPA2234UAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UAG4 1233446-OPA2234UAG4
Manufacturer: Texas Instruments Win Source Part Number: 1233446-OPA2234UAG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 12nA Voltage - Input Offset: 70μV Family Name: OPA2234 Categories: Integrated Circuits (ICs) Operating Supply Current: 275μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 22mA SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MC3358DR2; AZ4558CMTR-G1; NCV2904VDR2G; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233446-OPA2234UAG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 12nA
Voltage - Input Offset: 70μV
Family Name: OPA2234
Categories: Integrated Circuits (ICs)
Operating Supply Current: 275μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 22mA
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): MC3358DR2; AZ4558CMTR-G1; NCV2904VDR2G;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
350kHz 18V SOIC Operational Amplifier IC
687-OPA2234UAG4
350kHz 18V SOIC Operational Amplifier IC 687-OPA2234UAG4
2-Ch Op Amp, 350kHz BW, 70uV Vos, 18V, 8-SOIC Product overview: OPA2234UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2234UAG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 350kHz BW, 70uV Vos, 18V, 8-SOIC Product overview: OPA2234UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2234UAG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2234UAG4 1233446-OPA2234UAG4 687-OPA2234UAG4
Product Name OPA2234 Low Power, Precision Single-Supply Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UAG4 350kHz 18V SOIC Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts
VOS 0.1000 millivolts 0.0700 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 91 dB
Unlock Full Specs
to access all available technical data