Texas Instruments OPA2228 High Precision, Low Noise Operational Amplifiers OPA2228UA/2K5E4

Description
High Precision, Low Noise Operational Amplifiers 8-SOIC
Request a Quote Datasheet
Description
High Precision, Low Noise Operational Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2228 High Precision, Low Noise Operational Amplifiers - OPA2228UA/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA2228 High Precision, Low Noise Operational Amplifiers
OPA2228UA/2K5E4
OPA2228 High Precision, Low Noise Operational Amplifiers OPA2228UA/2K5E4
High Precision, Low Noise Operational Amplifiers 8-SOIC

High Precision, Low Noise Operational Amplifiers 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2228UA/2K5E4 - 081983-OPA2228UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2228UA/2K5E4
081983-OPA2228UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2228UA/2K5E4 081983-OPA2228UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 081983-OPA2228UA/2K5 E4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 11 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 3.7mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081983-OPA2228UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 11 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 33MHz 18V SOIC Operational Amplifier IC
687-OPA2228UA/2K5E4
Dual 33MHz 18V SOIC Operational Amplifier IC 687-OPA2228UA/2K5E4
Dual Op Amp, 33MHz BW, Low Noise, 200uV Vos, 18V, 8-SOIC Product overview: OPA2228UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 33MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2228UA/2K5E4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 33MHz BW, Low Noise, 200uV Vos, 18V, 8-SOIC Product overview: OPA2228UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 33MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2228UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2228UA/2K5E4
Precision Amplifiers OPA2228UA/2K5E4
Precision Amplifiers High Prec Low Noise Oper Amplifier

Precision Amplifiers High Prec Low Noise Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2228UA/2K5E4 081983-OPA2228UA/2K5E4 687-OPA2228UA/2K5E4 OPA2228UA/2K5E4
Product Name OPA2228 High Precision, Low Noise Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2228UA/2K5E4 Dual 33MHz 18V SOIC Operational Amplifier IC Precision Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 18 volts
VOS 0.0750 millivolts 0.0100 millivolts
Quiescent Current (IQ) 3800 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data