The OPA2171-Q1 is an automotive-qualified
Automotive Catalog 36V, Low Power, RRO, General Purpose Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233427-OPA2171AQDRQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier 8-SOIC -40 to 125 Product overview: OPA2171AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Low-Power, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2171AQDRQ1 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Aut Catlg 36V LowPwr RRO Amp 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2171AQDRQ1 | 1233427-OPA2171AQDRQ1 | 296-40442-2-ND | 687-OPA2171AQDRQ1 | OPA2171AQDRQ1 | OPA2171AQDRQ1 | OPA2171AQDRQ1 | OPA2171AQDRQ1 | 03AJ2461 | OPA2171AQDRQ1 |
| Product Name | OPA2171-Q1 Automotive Catalog 36V, Low Power, RRO, General Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2171AQDRQ1 | Instrumentation, Op Amps, Buffer Amps | Automotive Low-Power 36V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 36 volts | 2.7 volts | |||||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 595 microamps | |||||||||
| CMRR | 104 dB |